24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 24.9Kohm 1/16W 1% 0402 SMD
RES SMD 24.9K OHM 1% 1/16W 0402
RES, THICK FILM, 24K9, 1%, 0.063W, 0402; Resistance:24.9kohm;
RES, THICK FILM, 24K9, 1%, 0.063W, 0402, REEL; Resistance:24.9kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-24.9KLDKR-ND | CRCW040224K9FKED | 6789024 | 6789024P | 1819433 | CRCW040224K9FKED | 52K6876 | 61M5293 |
| Product Name | Chip Resistor - Surface Mount | RES 24.9K OHM 1/16W 1% 0402 SMD | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 24K9, 1%, 0.063W, 0402; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | General Use | ||||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |