Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW040224K3FKED

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 24.3 kOhms Tolerance: ±1% Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 24.3 kOhms Tolerance: ±1% Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 24.3 kOhms Tolerance: ±1% Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 24.3 kOhms
Tolerance: ±1%
Composition: Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 24.3Kohms 1% - CRCW040224K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 24.3Kohms 1%
CRCW040224K3FKED
Thick Film Resistors - SMD 1/16watt 24.3Kohms 1% CRCW040224K3FKED
Thick Film Resistors - SMD 1/16watt 24.3Kohms 1%

Thick Film Resistors - SMD 1/16watt 24.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-24.3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3KLDKR-ND
Chip Resistor - Surface Mount 541-24.3KLDKR-ND
24.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3KLCT-ND
Chip Resistor - Surface Mount 541-24.3KLCT-ND
24.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3KLTR-ND
Chip Resistor - Surface Mount 541-24.3KLTR-ND
24.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW040224K3FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040224K3FKED
SMD 16W Resistor 52-CRCW040224K3FKED
24.3kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040224K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040224K3FKED can be used for catalog matching and distributor lookup.

24.3kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040224K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040224K3FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789015
Surface Mount Resistors 6789015
Vishay CRCW040224K3FKED

Vishay CRCW040224K3FKED

Supplier's Site
Surface Mount Resistors - 6789015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789015P
Surface Mount Resistors 6789015P
Vishay CRCW040224K3FKED

Vishay CRCW040224K3FKED

Supplier's Site
Surface Mount Resistors - 1688361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688361
Surface Mount Resistors 1688361
Vishay CRCW040224K3FKED

Vishay CRCW040224K3FKED

Supplier's Site
Surface Mount Resistors - 1819351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819351
Surface Mount Resistors 1819351
Vishay CRCW040224K3FKED

Vishay CRCW040224K3FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW040224K3FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040224K3FKED
Chip Resistor - Surface Mount CRCW040224K3FKED
RES SMD 24.3K OHM 1% 1/16W 0402

RES SMD 24.3K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 24K3, 1%, 0.063W, 0402; Resistance Vishay - 52K6874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.063W, 0402; Resistance Vishay
52K6874
Res, Thick Film, 24K3, 1%, 0.063W, 0402; Resistance Vishay 52K6874
RES, THICK FILM, 24K3, 1%, 0.063W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.063W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6875
Res, Thick Film, 24K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6875
RES, THICK FILM, 24K3, 1%, 0.063W, 0402, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.063W, 0402, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW040224K3FKED 541-24.3KLDKR-ND 52-CRCW040224K3FKED 6789015 6789015P 1819351 CRCW040224K3FKED 52K6874
Product Name Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 24.3Kohms 1% Chip Resistor - Surface Mount SMD 16W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 24K3, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 24300 ohms 24300 ohms 24300 ohms 24300 ohms 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details