Vishay Precision Group Chip Resistor - Surface Mount CRCW040224K0FKED

Description
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KLCT-ND
Chip Resistor - Surface Mount 541-24.0KLCT-ND
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KLTR-ND
Chip Resistor - Surface Mount 541-24.0KLTR-ND
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KLDKR-ND
Chip Resistor - Surface Mount 541-24.0KLDKR-ND
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1204051-CRCW040224K0FKED
Resistors - Chip Resistor - Surface Mount 1204051-CRCW040224K0FKED
Win Source Part Number: 1204051-CRCW040224K0 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 24 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW040224K0FKED.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-24.0KLDKR,D10/CR CW0402 100 24K 1% ET7 E3,541-24.0KLCT,541- 24.0KLTR Base Product Number: CRCW0402

Win Source Part Number: 1204051-CRCW040224K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 24 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW040224K0FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-24.0KLDKR,D10/CRCW0402 100 24K 1% ET7 E3,541-24.0KLCT,541-24.0KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
Surface Mount Resistors - 6789011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789011
Surface Mount Resistors 6789011
Vishay CRCW040224K0FKED

Vishay CRCW040224K0FKED

Supplier's Site
Surface Mount Resistors - 6789011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789011P
Surface Mount Resistors 6789011P
Vishay CRCW040224K0FKED

Vishay CRCW040224K0FKED

Supplier's Site
Surface Mount Resistors - 1819326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819326
Surface Mount Resistors 1819326
Vishay CRCW040224K0FKED

Vishay CRCW040224K0FKED

Supplier's Site
RES 24.0K OHM 1/16W 1% 0402 SMD - CRCW040224K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/16W 1% 0402 SMD
CRCW040224K0FKED
RES 24.0K OHM 1/16W 1% 0402 SMD CRCW040224K0FKED
RES 24.0Kohm 1/16W 1% 0402 SMD

RES 24.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 16W 50V Resistor - 52-CRCW040224K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W 50V Resistor
52-CRCW040224K0FKED
SMD 16W 50V Resistor 52-CRCW040224K0FKED
0402 Thick Film Resistor 24kΩ 1% 1/16W 50V SMD Product overview: CRCW040224K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040224K0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 24kΩ 1% 1/16W 50V SMD Product overview: CRCW040224K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040224K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040224K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040224K0FKED
Chip Resistor - Surface Mount CRCW040224K0FKED
RES SMD 24K OHM 1% 1/16W 0402

RES SMD 24K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 24K, 1%, 0.63W, 0402; Resistance Vishay - 51P0038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.63W, 0402; Resistance Vishay
51P0038
Res, Thick Film, 24K, 1%, 0.63W, 0402; Resistance Vishay 51P0038
RES, THICK FILM, 24K, 1%, 0.63W, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.63W, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 18K4912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.063W, 0402, Reel; Resistance Vishay
18K4912
Res, Thick Film, 24K, 1%, 0.063W, 0402, Reel; Resistance Vishay 18K4912
RES, THICK FILM, 24K, 1%, 0.063W, 0402, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.063W, 0402, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-24.0KLCT-ND 1204051-CRCW040224K0FKED 6789011 6789011P 1819326 CRCW040224K0FKED 52-CRCW040224K0FKED CRCW040224K0FKED 51P0038 18K4912
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 24.0K OHM 1/16W 1% 0402 SMD SMD 16W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 24K, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 24K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details