Vishay Precision Group SMD 249 Ohm 50V 63mW Resistor CRCW0402249RFKED

Description
0402 Thick Film Resistor, 249 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402249RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402249RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 249 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402249RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402249RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 249 Ohm 50V 63mW Resistor - 52-CRCW0402249RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 249 Ohm 50V 63mW Resistor
52-CRCW0402249RFKED
SMD 249 Ohm 50V 63mW Resistor 52-CRCW0402249RFKED
0402 Thick Film Resistor, 249 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402249RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402249RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 249 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402249RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402249RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971664-CRCW0402249RFKED
Resistors - Chip Resistor - Surface Mount 971664-CRCW0402249RFKED
Win Source Part Number: 971664-CRCW0402249RF KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 249 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 249R 1% ET7 E3,541-249LCT,541-24 9LDKR,541-249LTR Base Product Number: CRCW0402

Win Source Part Number: 971664-CRCW0402249RFKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 249 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 249R 1% ET7 E3,541-249LCT,541-249LDKR,541-249LTR
Base Product Number: CRCW0402

Buy Now Datasheet
RES 249 OHM 1/16W 1% 0402 SMD - CRCW0402249RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/16W 1% 0402 SMD
CRCW0402249RFKED
RES 249 OHM 1/16W 1% 0402 SMD CRCW0402249RFKED
RES 249ohm 1/16W 1% 0402 SMD

RES 249ohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789018
Surface Mount Resistors 6789018
Vishay CRCW0402249RFKED

Vishay CRCW0402249RFKED

Supplier's Site
Surface Mount Resistors - 6789018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789018P
Surface Mount Resistors 6789018P
Vishay CRCW0402249RFKED

Vishay CRCW0402249RFKED

Supplier's Site
Surface Mount Resistors - 1688362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688362
Surface Mount Resistors 1688362
Vishay CRCW0402249RFKED

Vishay CRCW0402249RFKED

Supplier's Site
Surface Mount Resistors - 1819389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819389
Surface Mount Resistors 1819389
Vishay CRCW0402249RFKED

Vishay CRCW0402249RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-249LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249LCT-ND
Chip Resistor - Surface Mount 541-249LCT-ND
249 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249LDKR-ND
Chip Resistor - Surface Mount 541-249LDKR-ND
249 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249LTR-ND
Chip Resistor - Surface Mount 541-249LTR-ND
249 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Vishay - 52K6886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Vishay
52K6886
Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Vishay 52K6886
RES, THICK FILM, 249R, 1%, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6887
Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6887
RES, THICK FILM, 249R, 1%, 0.063W, 0402, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.063W, 0402, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5295 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5295
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5295
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402249RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402249RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402249RFKED
RES SMD 249 OHM 1% 1/16W 0402

RES SMD 249 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402249RFKED 971664-CRCW0402249RFKED CRCW0402249RFKED 6789018 6789018P 1819389 541-249LCT-ND 52K6886 52K6887 61M5295 CRCW0402249RFKED
Product Name SMD 249 Ohm 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount RES 249 OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details