Vishay Precision Group Chip Resistor - Surface Mount CRCW0402249KFKTD

Description
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402249KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402249KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402249KFKTDTR-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402249KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402249KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402249KFKTDDKR-ND
RES SMD 249K OHM 1% 1/16W 0402

RES SMD 249K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402249KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402249KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402249KFKTDCT-ND
RES SMD 249K OHM 1% 1/16W 0402

RES SMD 249K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402249KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402249KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402249KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402249KFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402249KFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402249KFKTD
RES SMD 249K OHM 1% 1/16W 0402

RES SMD 249K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7683
Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7683
RES, THICK FILM, 249K, 1%, 0.063W, 0402, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 249K, 1%, 0.063W, 0402, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402249KFKTDTR-ND CRCW0402249KFKTD CRCW0402249KFKTD 07J7683
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details