Vishay Precision Group Chip Resistor - Surface Mount CRCW0402249KFKEDC

Description
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4828-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4828-2-ND
Chip Resistor - Surface Mount 541-4828-2-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4828-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4828-1-ND
Chip Resistor - Surface Mount 541-4828-1-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4828-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4828-6-ND
Chip Resistor - Surface Mount 541-4828-6-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
±1% 249kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402249KFKEDC - Utmel Electronic Limited
Hong Kong, China
±1% 249kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402249KFKEDC
±1% 249kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402249KFKEDC
±1% 249kΩ 0402 Chip Resistor - Surface Mount ROHS

±1% 249kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402249KFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402249KFKEDC
Chip Resistor - Surface Mount CRCW0402249KFKEDC
RES 249K OHM 1% 1/16W 0402

RES 249K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-4828-2-ND 17930-CRCW0402249KFKEDC CRCW0402249KFKEDC
Product Name Chip Resistor - Surface Mount ±1% 249kΩ 0402 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details