Vishay Precision Group Chip Resistor - Surface Mount CRCW0402249KFKED

Description
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KLCT-ND
Chip Resistor - Surface Mount 541-249KLCT-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KLDKR-ND
Chip Resistor - Surface Mount 541-249KLDKR-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KLTR-ND
Chip Resistor - Surface Mount 541-249KLTR-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789009
Surface Mount Resistors 6789009
Vishay CRCW0402249KFKED

Vishay CRCW0402249KFKED

Supplier's Site
Surface Mount Resistors - 6789009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789009P
Surface Mount Resistors 6789009P
Vishay CRCW0402249KFKED

Vishay CRCW0402249KFKED

Supplier's Site
Surface Mount Resistors - 1688359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688359
Surface Mount Resistors 1688359
Vishay CRCW0402249KFKED

Vishay CRCW0402249KFKED

Supplier's Site
Surface Mount Resistors - 1819194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819194
Surface Mount Resistors 1819194
Vishay CRCW0402249KFKED

Vishay CRCW0402249KFKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402249KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402249KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402249KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402249KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402249KFKED
Chip Resistor - Surface Mount CRCW0402249KFKED
RES SMD 249K OHM 1% 1/16W 0402

RES SMD 249K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 249K, 1%, 0.063W, 0402; Resistance Vishay - 52K6884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.063W, 0402; Resistance Vishay
52K6884
Res, Thick Film, 249K, 1%, 0.063W, 0402; Resistance Vishay 52K6884
RES, THICK FILM, 249K, 1%, 0.063W, 0402; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.063W, 0402; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6885
Res, Thick Film, 249K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6885
RES, THICK FILM, 249K, 1%, 0.063W, 0402, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.063W, 0402, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9046
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9046
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-249KLCT-ND 6789009 6789009P 1819194 CRCW0402249KFKED CRCW0402249KFKED 52K6884 26W9046
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers