Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1% CRCW0402249KFHTDP

Description
Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1% - CRCW0402249KFHTDP - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1%
CRCW0402249KFHTDP
Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1% CRCW0402249KFHTDP
Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402249KFHTDP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402249KFHTDP-ND
Chip Resistor - Surface Mount CRCW0402249KFHTDP-ND
249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402249KFHTDP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402249KFHTDP
Chip Resistor - Surface Mount CRCW0402249KFHTDP
RES SMD 249K OHM 1% 1/16W 0402

RES SMD 249K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402249KFHTDP CRCW0402249KFHTDP-ND CRCW0402249KFHTDP
Product Name Vishay/DaleThick Film Resistors - SMD 1/16watt 249Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details