VISHAY INTERTECHNOLOGY, INC.
CRCW04022493F -- RES 249K 1% .063W
Vishay Intertechnology, Inc.
RES 249K 1% .063W
CRCW04022493F
Description
RES 249K 1% .063W
Request a Quote
Email Supplier
Description
RES 249K 1% .063W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04022493F |
|
Product Name
|
RES 249K 1% .063W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details