Vishay Intertechnology, Inc. RES 249R 1% .063W CRCW04022490FRT7

Description
RES 249R 1% .063W
Request a Quote
Description
RES 249R 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 249R 1% .063W - CRCW04022490FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249R 1% .063W
CRCW04022490FRT7
RES 249R 1% .063W CRCW04022490FRT7
RES 249R 1% .063W

RES 249R 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022490FRT7
Product Name RES 249R 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details