Vishay Precision Group Chip Resistor - Surface Mount CRCW0402243RFKTD

Description
RES SMD 243 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 243 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402243RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402243RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402243RFKTDCT-ND
RES SMD 243 OHM 1% 1/16W 0402

RES SMD 243 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402243RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402243RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402243RFKTDDKR-ND
RES SMD 243 OHM 1% 1/16W 0402

RES SMD 243 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402243RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402243RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402243RFKTDTR-ND
243 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402243RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402243RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402243RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402243RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402243RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402243RFKTD
RES SMD 243 OHM 1% 1/16W 0402

RES SMD 243 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 243R, 1%, 0.063W, 0402; Resistance Vishay - 96C9649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.063W, 0402; Resistance Vishay
96C9649
Res, Thick Film, 243R, 1%, 0.063W, 0402; Resistance Vishay 96C9649
RES, THICK FILM, 243R, 1%, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 243R, 1%, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402243RFKTDCT-ND CRCW0402243RFKTD CRCW0402243RFKTD 96C9649
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 243R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details