Vishay Intertechnology, Inc. RES, THICK FILM, 243K OHM, 1%, 1/16W, 0402 CRCW04022433FRT7

Description
RES, THICK FILM, 243Kohm, 1%, 1/16W, 0402
Request a Quote
Description
RES, THICK FILM, 243Kohm, 1%, 1/16W, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 243K OHM, 1%, 1/16W, 0402 - CRCW04022433FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 243K OHM, 1%, 1/16W, 0402
CRCW04022433FRT7
RES, THICK FILM, 243K OHM, 1%, 1/16W, 0402 CRCW04022433FRT7
RES, THICK FILM, 243Kohm, 1%, 1/16W, 0402

RES, THICK FILM, 243Kohm, 1%, 1/16W, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022433FRT7
Product Name RES, THICK FILM, 243K OHM, 1%, 1/16W, 0402
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details