Vishay Intertechnology, Inc. RESISTOR, 24.3K, 1%, 63MW, 0402 CRCW04022432F

Description
RESISTOR, 24.3K, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 24.3K, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 24.3K, 1%, 63MW, 0402 - CRCW04022432F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 24.3K, 1%, 63MW, 0402
CRCW04022432F
RESISTOR, 24.3K, 1%, 63MW, 0402 CRCW04022432F
RESISTOR, 24.3K, 1%, 63MW, 0402

RESISTOR, 24.3K, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022432F
Product Name RESISTOR, 24.3K, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers