Vishay Precision Group RES 240 OHM 1/16W 1% 0402 SMD CRCW0402240RFKTD

Description
RES 240ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 240ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/16W 1% 0402 SMD - CRCW0402240RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/16W 1% 0402 SMD
CRCW0402240RFKTD
RES 240 OHM 1/16W 1% 0402 SMD CRCW0402240RFKTD
RES 240ohm 1/16W 1% 0402 SMD

RES 240ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402240RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402240RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402240RFKTDCT-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402240RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402240RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402240RFKTDDKR-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402240RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402240RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402240RFKTDTR-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 240 1% 100 Rt7 Rohs Compliant Vishay - 48P7631 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 240 1% 100 Rt7 Rohs Compliant Vishay
48P7631
Crcw0402 240 1% 100 Rt7 Rohs Compliant Vishay 48P7631
CRCW0402 240 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 240 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402240RFKTD 541-CRCW0402240RFKTDCT-ND 48P7631
Product Name RES 240 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 240 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details