Vishay Precision Group Automotive SMD 240 Ohm 50V Resistor CRCW0402240RFKED

Description
240 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402240RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 240 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402240RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
240 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402240RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 240 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402240RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 240 Ohm 50V Resistor - 52-CRCW0402240RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 240 Ohm 50V Resistor
52-CRCW0402240RFKED
Automotive SMD 240 Ohm 50V Resistor 52-CRCW0402240RFKED
240 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402240RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 240 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402240RFKED can be used for catalog matching and distributor lookup.

240 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402240RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 240 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402240RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 240 OHM 1/16W 1% 0402 SMD - CRCW0402240RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/16W 1% 0402 SMD
CRCW0402240RFKED
RES 240 OHM 1/16W 1% 0402 SMD CRCW0402240RFKED
RES 240ohm 1/16W 1% 0402 SMD

RES 240ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-240LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240LDKR-ND
Chip Resistor - Surface Mount 541-240LDKR-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240LCT-ND
Chip Resistor - Surface Mount 541-240LCT-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240LTR-ND
Chip Resistor - Surface Mount 541-240LTR-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402240RFKED
915790-CRCW0402240RFKED
Chip Resistor - Surface Mount - CRCW0402240RFKED 915790-CRCW0402240RFKED
Manufacturer: Vishay Win Source Part Number: 915790-CRCW0402240RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-240LTR, D10/CRCW0402 100 240R 1% ET7 E3, 541-240LCT, 541-240LDKR

Manufacturer: Vishay
Win Source Part Number: 915790-CRCW0402240RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 541-240LTR, D10/CRCW0402 100 240R 1% ET7 E3, 541-240LCT, 541-240LDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402240RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402240RFKED
Chip Resistor - Surface Mount CRCW0402240RFKED
RES SMD 240 OHM 1% 1/16W 0402

RES SMD 240 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Vishay - 72M6765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Vishay
72M6765
Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Vishay 72M6765
RES, THICK FILM, 240R, 1%, 0.063W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.063W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6766
Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6766
RES, THICK FILM, 240R, 1%, 0.063W, 0402, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.063W, 0402, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3932
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3932
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2126
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2126
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402240RFKED CRCW0402240RFKED 541-240LDKR-ND 915790-CRCW0402240RFKED CRCW0402240RFKED 72M6765 72M6766 27W3932
Product Name Automotive SMD 240 Ohm 50V Resistor RES 240 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0402240RFKED Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers