RES 240Kohm 1/16W 5% 0402 SMD
240 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,240KOhms,50WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402240KJNTD | CRCW0402240KJNTD-ND | 43C3689 |
| Product Name | RES 240K OHM 1/16W 5% 0402 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,240Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402 |
| Resistance Range | 240000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 16 watts | 0.0630 watts | |
| Configuration | Single Resistor | Single Resistor |