Vishay Intertechnology, Inc. RSM, TKF 24 5% 1/16W 0402 CRCW0402240JRT7

Description
RSM, TKF 24 5% 1/16W 0402
Request a Quote
Description
RSM, TKF 24 5% 1/16W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 24 5% 1/16W 0402 - CRCW0402240JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 24 5% 1/16W 0402
CRCW0402240JRT7
RSM, TKF 24 5% 1/16W 0402 CRCW0402240JRT7
RSM, TKF 24 5% 1/16W 0402

RSM, TKF 24 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402240JRT7
Product Name RSM, TKF 24 5% 1/16W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details