Vishay Intertechnology, Inc. RES 23.7 OHM .125W 1% 0402 SMD CRCW040223R7FKEDHP

Description
RES 23.7ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 23.7ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM .125W 1% 0402 SMD - CRCW040223R7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM .125W 1% 0402 SMD
CRCW040223R7FKEDHP
RES 23.7 OHM .125W 1% 0402 SMD CRCW040223R7FKEDHP
RES 23.7ohm .125W 1% 0402 SMD

RES 23.7ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040223R7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040223R7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040223R7FKEDHP-ND
23.7 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.7 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040223R7FKEDHP CRCW040223R7FKEDHP-ND
Product Name RES 23.7 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers