Vishay Precision Group Chip Resistor - Surface Mount CRCW040223R2FKTD

Description
23.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040223R2FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040223R2FKTD-ND
Chip Resistor - Surface Mount CRCW040223R2FKTD-ND
23.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040223R2FKTD - CRCW040223R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040223R2FKTD
CRCW040223R2FKTD
CRCW040223R2FKTD CRCW040223R2FKTD
CRCW040223R2FKTD

CRCW040223R2FKTD

Supplier's Site
Resistor, Thick Film, 23.2 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.2 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7664
Resistor, Thick Film, 23.2 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7664
RESISTOR, THICK FILM, 23.2 OHM, 63mW, 1%, FULL REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 23.2 OHM, 63mW, 1%, FULL REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040223R2FKTD-ND CRCW040223R2FKTD 07J7664
Product Name Chip Resistor - Surface Mount CRCW040223R2FKTD Resistor, Thick Film, 23.2 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details