Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040223K7FKTD

Description
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040223K7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040223K7FKTD-ND
Chip Resistor - Surface Mount CRCW040223K7FKTD-ND
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1% - CRCW040223K7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1%
CRCW040223K7FKTD
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1% CRCW040223K7FKTD
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1%

Thick Film Resistors - SMD 1/16watt 23.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040223K7FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040223K7FKTD
Chip Resistor - Surface Mount CRCW040223K7FKTD
RES SMD 23.7K OHM 1% 1/16W 0402

RES SMD 23.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7672
Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7672
RES, THICK FILM, 23K7, 1%, 0.063W, 0402, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 23K7, 1%, 0.063W, 0402, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040223K7FKTD-ND CRCW040223K7FKTD CRCW040223K7FKTD 07J7672
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 23.7Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details