Vishay Precision Group Chip Resistor - Surface Mount CRCW040223K7FKED

Description
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-23.7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KLDKR-ND
Chip Resistor - Surface Mount 541-23.7KLDKR-ND
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KLTR-ND
Chip Resistor - Surface Mount 541-23.7KLTR-ND
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KLCT-ND
Chip Resistor - Surface Mount 541-23.7KLCT-ND
23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788999
Surface Mount Resistors 6788999
Vishay CRCW040223K7FKED

Vishay CRCW040223K7FKED

Supplier's Site
Surface Mount Resistors - 1819161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819161
Surface Mount Resistors 1819161
Vishay CRCW040223K7FKED

Vishay CRCW040223K7FKED

Supplier's Site
Surface Mount Resistors - 1688356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688356
Surface Mount Resistors 1688356
Vishay CRCW040223K7FKED

Vishay CRCW040223K7FKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1% - CRCW040223K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1%
CRCW040223K7FKED
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1% CRCW040223K7FKED
Thick Film Resistors - SMD 1/16watt 23.7Kohms 1%

Thick Film Resistors - SMD 1/16watt 23.7Kohms 1%

Supplier's Site
Res, Thick Film, 23K7, 1%, 0.063W, 0402; Resistance Vishay - 52K6862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.063W, 0402; Resistance Vishay
52K6862
Res, Thick Film, 23K7, 1%, 0.063W, 0402; Resistance Vishay 52K6862
RES, THICK FILM, 23K7, 1%, 0.063W, 0402; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.063W, 0402; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6863
Res, Thick Film, 23K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6863
RES, THICK FILM, 23K7, 1%, 0.063W, 0402, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.063W, 0402, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040223K7FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040223K7FKED
Resistors - Chip Resistor - Surface Mount CRCW040223K7FKED
RES SMD 23.7K OHM 1% 1/16W 0402

RES SMD 23.7K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-23.7KLDKR-ND 6788999 1819161 CRCW040223K7FKED 52K6862 CRCW040223K7FKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 23.7Kohms 1% Res, Thick Film, 23K7, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details