Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW040223K2FKED

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 23.2 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 23.2 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 23.2 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Resistance: 23.2 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788995
Surface Mount Resistors 6788995
Vishay CRCW040223K2FKED

Vishay CRCW040223K2FKED

Supplier's Site
Surface Mount Resistors - 6788995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788995P
Surface Mount Resistors 6788995P
Vishay CRCW040223K2FKED

Vishay CRCW040223K2FKED

Supplier's Site
Surface Mount Resistors - 1819141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819141
Surface Mount Resistors 1819141
Vishay CRCW040223K2FKED

Vishay CRCW040223K2FKED

Supplier's Site
Surface Mount Resistors - 1688355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688355
Surface Mount Resistors 1688355
Vishay CRCW040223K2FKED

Vishay CRCW040223K2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-23.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2KLTR-ND
Chip Resistor - Surface Mount 541-23.2KLTR-ND
23.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2KLCT-ND
Chip Resistor - Surface Mount 541-23.2KLCT-ND
23.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2KLDKR-ND
Chip Resistor - Surface Mount 541-23.2KLDKR-ND
23.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040223K2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040223K2FKED
Automotive 50V 63mW Resistor 52-CRCW040223K2FKED
0402 Thick Film Resistor, 23.2kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040223K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040223K2FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 23.2kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040223K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040223K2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 23.2K OHM 1/16W 1% 0402 SMD - CRCW040223K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/16W 1% 0402 SMD
CRCW040223K2FKED
RES 23.2K OHM 1/16W 1% 0402 SMD CRCW040223K2FKED
RES 23.2Kohm 1/16W 1% 0402 SMD

RES 23.2Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 23K2, 1%, 0.063W, 0402; Resistance Vishay - 52K6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K2, 1%, 0.063W, 0402; Resistance Vishay
52K6861
Res, Thick Film, 23K2, 1%, 0.063W, 0402; Resistance Vishay 52K6861
RES, THICK FILM, 23K2, 1%, 0.063W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K2, 1%, 0.063W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3441
Res, Thick Film, 23K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3441
RES, THICK FILM, 23K2, 1%, 0.063W, 0402, REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K2, 1%, 0.063W, 0402, REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9039
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9039
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040223K2FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040223K2FKED
Resistors - Chip Resistor - Surface Mount CRCW040223K2FKED
RES SMD 23.2K OHM 1% 1/16W 0402

RES SMD 23.2K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6788995 6788995P 1819141 541-23.2KLTR-ND 52-CRCW040223K2FKED CRCW040223K2FKED 52K6861 26W9039 CRCW040223K2FKED
Product Name Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 50V 63mW Resistor RES 23.2K OHM 1/16W 1% 0402 SMD Res, Thick Film, 23K2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 23200 ohms 23200 ohms 23200 ohms 23200 ohms 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0630 to 0.0625 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data