Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402237RFKEDHP

Description
237 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402237RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402237RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402237RFKEDHP-ND
237 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

237 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 237 OHM .125W 1% 0402 SMD - CRCW0402237RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM .125W 1% 0402 SMD
CRCW0402237RFKEDHP
RES 237 OHM .125W 1% 0402 SMD CRCW0402237RFKEDHP
RES 237ohm .125W 1% 0402 SMD

RES 237ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402237RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402237RFKEDHP
Chip Resistor - Surface Mount CRCW0402237RFKEDHP
RES SMD 237 OHM 1% 1/5W 0402

RES SMD 237 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402237RFKEDHP-ND CRCW0402237RFKEDHP CRCW0402237RFKEDHP
Product Name Chip Resistor - Surface Mount RES 237 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details