Vishay Precision Group RES 237 OHM 1/16W 1% 0402 SMD CRCW0402237RFKED

Description
RES 237ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 237ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/16W 1% 0402 SMD - CRCW0402237RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/16W 1% 0402 SMD
CRCW0402237RFKED
RES 237 OHM 1/16W 1% 0402 SMD CRCW0402237RFKED
RES 237ohm 1/16W 1% 0402 SMD

RES 237ohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402237RFKED
915789-CRCW0402237RFKED
Chip Resistor - Surface Mount - CRCW0402237RFKED 915789-CRCW0402237RFKED
Manufacturer: Vishay Win Source Part Number: 915789-CRCW0402237RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-237LDKR, 541-237LTR, D10/CRCW0402 100 237R 1% ET7 E3, 541-237LCT

Manufacturer: Vishay
Win Source Part Number: 915789-CRCW0402237RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-237LDKR, 541-237LTR, D10/CRCW0402 100 237R 1% ET7 E3, 541-237LCT

Buy Now Datasheet
SMD 237 Ohm 16W Resistor - 52-CRCW0402237RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 237 Ohm 16W Resistor
52-CRCW0402237RFKED
SMD 237 Ohm 16W Resistor 52-CRCW0402237RFKED
237 Ohm 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402237RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402237RFKED can be used for catalog matching and distributor lookup.

237 Ohm 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402237RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402237RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-237LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237LDKR-ND
Chip Resistor - Surface Mount 541-237LDKR-ND
237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237LCT-ND
Chip Resistor - Surface Mount 541-237LCT-ND
237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237LTR-ND
Chip Resistor - Surface Mount 541-237LTR-ND
237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 237R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3443
Res, Thick Film, 237R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3443
RES, THICK FILM, 237R, 1%, 0.063W, 0402, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.063W, 0402, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 237R, 1%, 0.063W, 0402; Resistance Vishay - 52K6873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.063W, 0402; Resistance Vishay
52K6873
Res, Thick Film, 237R, 1%, 0.063W, 0402; Resistance Vishay 52K6873
RES, THICK FILM, 237R, 1%, 0.063W, 0402; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.063W, 0402; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3930 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3930
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3930
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402237RFKED 915789-CRCW0402237RFKED 52-CRCW0402237RFKED 541-237LDKR-ND 42K3443 52K6873 27W3930
Product Name RES 237 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW0402237RFKED SMD 237 Ohm 16W Resistor Chip Resistor - Surface Mount Res, Thick Film, 237R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 237R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers