Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402237KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9041
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9041
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9041
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details