Vishay Intertechnology, Inc. RESISTOR SMT 0402 63MW 23K7 1% CRCW04022372FRT7

Description
RESISTOR SMT 0402 63MW 23K7 1%
Request a Quote
Description
RESISTOR SMT 0402 63MW 23K7 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SMT 0402 63MW 23K7 1% - CRCW04022372FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SMT 0402 63MW 23K7 1%
CRCW04022372FRT7
RESISTOR SMT 0402 63MW 23K7 1% CRCW04022372FRT7
RESISTOR SMT 0402 63MW 23K7 1%

RESISTOR SMT 0402 63MW 23K7 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022372FRT7
Product Name RESISTOR SMT 0402 63MW 23K7 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers