Vishay Precision Group Chip Resistor - Surface Mount CRCW0402232RFKED

Description
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-232LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232LDKR-ND
Chip Resistor - Surface Mount 541-232LDKR-ND
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232LTR-ND
Chip Resistor - Surface Mount 541-232LTR-ND
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232LCT-ND
Chip Resistor - Surface Mount 541-232LCT-ND
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402232RFKED - CRCW0402232RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402232RFKED
CRCW0402232RFKED
CRCW0402232RFKED CRCW0402232RFKED
CRCW0402232RFKED

CRCW0402232RFKED

Supplier's Site
Res, Thick Film, 232R, 1%, 0.063W, 0402; Resistance Vishay - 52K6869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.063W, 0402; Resistance Vishay
52K6869
Res, Thick Film, 232R, 1%, 0.063W, 0402; Resistance Vishay 52K6869
RES, THICK FILM, 232R, 1%, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 232R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6870
Res, Thick Film, 232R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6870
RES, THICK FILM, 232R, 1%, 0.063W, 0402, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.063W, 0402, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402232RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402232RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402232RFKED
RES SMD 232 OHM 1% 1/16W 0402

RES SMD 232 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-232LDKR-ND CRCW0402232RFKED 52K6869 52K6870 CRCW0402232RFKED
Product Name Chip Resistor - Surface Mount CRCW0402232RFKED Res, Thick Film, 232R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 232R, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 232 ohms 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details