Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 232Kohms 1% CRCW0402232KFHTD

Description
Thick Film Resistors - SMD 1/16watt 232Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/16watt 232Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 232Kohms 1% - CRCW0402232KFHTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 232Kohms 1%
CRCW0402232KFHTD
Thick Film Resistors - SMD 1/16watt 232Kohms 1% CRCW0402232KFHTD
Thick Film Resistors - SMD 1/16watt 232Kohms 1%

Thick Film Resistors - SMD 1/16watt 232Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402232KFHTD
Product Name Thick Film Resistors - SMD 1/16watt 232Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details