Vishay Intertechnology, Inc. RES, 22.6, 1%, 0402, .1W CRCW040222R6FRT1

Description
RES, 22.6, 1%, 0402, .1W
Request a Quote
Description
RES, 22.6, 1%, 0402, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 22.6, 1%, 0402, .1W - CRCW040222R6FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 22.6, 1%, 0402, .1W
CRCW040222R6FRT1
RES, 22.6, 1%, 0402, .1W CRCW040222R6FRT1
RES, 22.6, 1%, 0402, .1W

RES, 22.6, 1%, 0402, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040222R6FRT1
Product Name RES, 22.6, 1%, 0402, .1W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details