Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040222R6FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3922 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3922
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3922
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 27AC2015 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2015
Resistance Vishay 27AC2015
Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W3922 27AC2015
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details