Vishay Intertechnology, Inc. RES CHIP MF 22.1E 0.05W 1 CRCW040222R1FRT1TR

Description
RES CHIP MF 22.1E 0.05W 1
Request a Quote
Description
RES CHIP MF 22.1E 0.05W 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP MF 22.1E 0.05W 1 - CRCW040222R1FRT1TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP MF 22.1E 0.05W 1
CRCW040222R1FRT1TR
RES CHIP MF 22.1E 0.05W 1 CRCW040222R1FRT1TR
RES CHIP MF 22.1E 0.05W 1

RES CHIP MF 22.1E 0.05W 1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040222R1FRT1TR
Product Name RES CHIP MF 22.1E 0.05W 1
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details