Vishay Precision Group Chip Resistor - Surface Mount CRCW040222R1FKEDC

Description
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4005-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4005-6-ND
Chip Resistor - Surface Mount 541-4005-6-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4005-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4005-2-ND
Chip Resistor - Surface Mount 541-4005-2-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4005-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4005-1-ND
Chip Resistor - Surface Mount 541-4005-1-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040222R1FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040222R1FKEDC
Chip Resistor - Surface Mount CRCW040222R1FKEDC
RES 22.1 OHM 1% 1/16W 0402

RES 22.1 OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 22R1 1% Et7 E3 Rohs Compliant Vishay - 45AC8993 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 22R1 1% Et7 E3 Rohs Compliant Vishay
45AC8993
D10/crcw0402-C 100 22R1 1% Et7 E3 Rohs Compliant Vishay 45AC8993
D10/CRCW0402-C 100 22R1 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 22R1 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-4005-6-ND CRCW040222R1FKEDC 45AC8993
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 100 22R1 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers