Vishay Precision Group Thick Film Resistors - SMD 1/16watt 22.1ohms 1% CRCW040222R1FKED

Description
Thick Film Resistors - SMD 1/16watt 22.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 22.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 22.1ohms 1% - CRCW040222R1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 22.1ohms 1%
CRCW040222R1FKED
Thick Film Resistors - SMD 1/16watt 22.1ohms 1% CRCW040222R1FKED
Thick Film Resistors - SMD 1/16watt 22.1ohms 1%

Thick Film Resistors - SMD 1/16watt 22.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-22.1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1LCT-ND
Chip Resistor - Surface Mount 541-22.1LCT-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1LDKR-ND
Chip Resistor - Surface Mount 541-22.1LDKR-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1LTR-ND
Chip Resistor - Surface Mount 541-22.1LTR-ND
22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040222R1FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040222R1FKED
Chip Resistor - Surface Mount CRCW040222R1FKED
RES SMD 22.1 OHM 1% 1/16W 0402

RES SMD 22.1 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay - 52K6849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay
52K6849
Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay 52K6849
RES, THICK FILM, 22R1, 1%, 0.063W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.063W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6850
Res, Thick Film, 22R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6850
RES, THICK FILM, 22R1, 1%, 0.063W, 0402, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.063W, 0402, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5292
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5292
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040222R1FKED 541-22.1LCT-ND CRCW040222R1FKED 52K6849 61M5292
Product Name Thick Film Resistors - SMD 1/16watt 22.1ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 22R1, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details