Vishay Intertechnology, Inc. RES CHIP 0402 22OHM 1/16W 5% TF AGRN CRCW040222R0JNTD

Description
RES CHIP 0402 22OHM 1/16W 5% TF AGRN
Request a Quote Datasheet
Description
RES CHIP 0402 22OHM 1/16W 5% TF AGRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 0402 22OHM 1/16W 5% TF AGRN - CRCW040222R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 0402 22OHM 1/16W 5% TF AGRN
CRCW040222R0JNTD
RES CHIP 0402 22OHM 1/16W 5% TF AGRN CRCW040222R0JNTD
RES CHIP 0402 22OHM 1/16W 5% TF AGRN

RES CHIP 0402 22OHM 1/16W 5% TF AGRN

Supplier's Site
Chip Resistor - Surface Mount - CRCW040222R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040222R0JNTD-ND
Chip Resistor - Surface Mount CRCW040222R0JNTD-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040222R0JNTD CRCW040222R0JNTD-ND
Product Name RES CHIP 0402 22OHM 1/16W 5% TF AGRN Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details