Vishay Intertechnology, Inc. RES 22 OHM .125W 5% 0402 SMD CRCW040222R0JNEDHP

Description
RES 22ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 22ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM .125W 5% 0402 SMD - CRCW040222R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM .125W 5% 0402 SMD
CRCW040222R0JNEDHP
RES 22 OHM .125W 5% 0402 SMD CRCW040222R0JNEDHP
RES 22ohm .125W 5% 0402 SMD

RES 22ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22YACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22YACT-ND
Chip Resistor - Surface Mount 541-22YACT-ND
22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22YADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22YADKR-ND
Chip Resistor - Surface Mount 541-22YADKR-ND
22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22YATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22YATR-ND
Chip Resistor - Surface Mount 541-22YATR-ND
22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040222R0JNEDHP 541-22YACT-ND
Product Name RES 22 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details