Vishay Precision Group RES, 0402, TF, 22R 5%, 1/16W CRCW040222R0JNED

Description
RES, 0402, TF, 22R 5%, 1/16W
Request a Quote
Description
RES, 0402, TF, 22R 5%, 1/16W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0402 e3 thick film resistor has a resistance value of 22 ohms with a tolerance of ±5%. It is rated for a maximum power dissipation of 0.063 watts and can operate at a maximum voltage of 50V. This resistor is suitable for applications in automotive, telecommunications, and industrial fields, where high reliability and stability are essential. The operating temperature range is from -55°C to +155°C, and it features a temperature coefficient of resistance (TCR) of ±200 ppm/K. The component is compliant with RoHS standards and is packaged in a 0402 case style, making it suitable for compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0402 e3 thick film resistor has a resistance value of 22 ohms with a tolerance of ±5%. It is rated for a maximum power dissipation of 0.063 watts and can operate at a maximum voltage of 50V. This resistor is suitable for applications in automotive, telecommunications, and industrial fields, where high reliability and stability are essential. The operating temperature range is from -55°C to +155°C, and it features a temperature coefficient of resistance (TCR) of ±200 ppm/K. The component is compliant with RoHS standards and is packaged in a 0402 case style, making it suitable for compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
RES, 0402, TF, 22R 5%, 1/16W - CRCW040222R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0402, TF, 22R 5%, 1/16W
CRCW040222R0JNED
RES, 0402, TF, 22R 5%, 1/16W CRCW040222R0JNED
RES, 0402, TF, 22R 5%, 1/16W

RES, 0402, TF, 22R 5%, 1/16W

Supplier's Site
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Category: Resistors- Chip Resistor - Surface Mount Series: CRCW Tolerance: ±5% Features: Automotive AEC-Q200 Operating Temperature: -55°C ~ 155°C Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Category: Resistors- Chip Resistor - Surface Mount
Series: CRCW
Tolerance: ±5%
Features: Automotive AEC-Q200
Operating Temperature: -55°C ~ 155°C
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22JDKR-ND
Chip Resistor - Surface Mount 541-22JDKR-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22JCT-ND
Chip Resistor - Surface Mount 541-22JCT-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22JTR-ND
Chip Resistor - Surface Mount 541-22JTR-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 22 Ohm 50V 63mW Resistor - 52-CRCW040222R0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 50V 63mW Resistor
52-CRCW040222R0JNED
SMD 22 Ohm 50V 63mW Resistor 52-CRCW040222R0JNED
0402 Thick Film Resistor, 22 Ohm, 5% Tol, 50V, 63mW, SMD Product overview: CRCW040222R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222R0JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 22 Ohm, 5% Tol, 50V, 63mW, SMD Product overview: CRCW040222R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222R0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 22Ω 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040222R0JNED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 22Ω 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040222R0JNED
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 22Ω 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040222R0JNED
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 22Ω 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 22Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 22R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8703
Res, Thick Film, 22R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8703
RES, THICK FILM, 22R, 5%, 0.063W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.063W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 5%, 0.063W, 0402; Resistance Vishay - 59M6716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.063W, 0402; Resistance Vishay
59M6716
Res, Thick Film, 22R, 5%, 0.063W, 0402; Resistance Vishay 59M6716
RES, THICK FILM, 22R, 5%, 0.063W, 0402; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.063W, 0402; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9070
Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9070
RES, 22R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 22R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9071
Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9071
RES, 22R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 22R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040222R0JNED 541-22JDKR-ND 52-CRCW040222R0JNED 17930-CRCW040222R0JNED 19K8703 59M6716 96Y9070
Product Name RES, 0402, TF, 22R 5%, 1/16W Resistors- Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 22 Ohm 50V 63mW Resistor 62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 22Ω 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 22R, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 22R, 5%, 0.063W, 0402; Resistance Vishay Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details