Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040222R0FKEDC

Description
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3973-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3973-2-ND
Chip Resistor - Surface Mount 541-3973-2-ND
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3973-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3973-6-ND
Chip Resistor - Surface Mount 541-3973-6-ND
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3973-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3973-1-ND
Chip Resistor - Surface Mount 541-3973-1-ND
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040222R0FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040222R0FKEDC
Chip Resistor - Surface Mount CRCW040222R0FKEDC
RES 22 OHM 1% 1/16W 0402

RES 22 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 22R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5030
Res, 22R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5030
RES, 22R, 1%, 0.063W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 1%, 0.063W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC8992
Resistance Vishay 45AC8992
Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-3973-2-ND CRCW040222R0FKEDC 26AK5030 45AC8992
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details