Vishay Intertechnology, Inc. RES 22.6K OHM .125W 1% 0402 SMD CRCW040222K6FKEDHP

Description
RES 22.6Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 22.6Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM .125W 1% 0402 SMD - CRCW040222K6FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM .125W 1% 0402 SMD
CRCW040222K6FKEDHP
RES 22.6K OHM .125W 1% 0402 SMD CRCW040222K6FKEDHP
RES 22.6Kohm .125W 1% 0402 SMD

RES 22.6Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040222K6FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040222K6FKEDHP-ND
Chip Resistor - Surface Mount CRCW040222K6FKEDHP-ND
22.6 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22.6 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040222K6FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040222K6FKEDHP
Chip Resistor - Surface Mount CRCW040222K6FKEDHP
RES SMD 22.6K OHM 1% 1/5W 0402

RES SMD 22.6K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040222K6FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040222K6FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040222K6FKEDHP
RES SMD 22.6K OHM 1% 1/5W 0402

RES SMD 22.6K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040222K6FKEDHP CRCW040222K6FKEDHP-ND CRCW040222K6FKEDHP CRCW040222K6FKEDHP
Product Name RES 22.6K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 22600 ohms 22600 ohms 22600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details