0402 Thick Film Resistor, 22kR, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040222K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K0JNED can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/16watt 22Kohms 5%
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 22K, 5%, 0.063W, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 22K OHM 5% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW040222K0JNED | CRCW040222K0JNED | 541-22KJDKR-ND | 59M6715 | CRCW040222K0JNED |
| Product Name | Automotive 50V 63mW Resistor | Thick Film Resistors - SMD 1/16watt 22Kohms 5% | Chip Resistor - Surface Mount | Res, Thick Film, 22K, 5%, 0.063W, 0402; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 50 volts | 50 volts | |||
| Operating AC Voltage | 50 volts | 50 volts |