Vishay Precision Group RES 22.0K OHM 1/16W 1% 0402 SMD CRCW040222K0FKED

Description
RES 22.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 22.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/16W 1% 0402 SMD - CRCW040222K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/16W 1% 0402 SMD
CRCW040222K0FKED
RES 22.0K OHM 1/16W 1% 0402 SMD CRCW040222K0FKED
RES 22.0Kohm 1/16W 1% 0402 SMD

RES 22.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120646-CRCW040222K0FKED
Resistors - Chip Resistor - Surface Mount 1120646-CRCW040222K0FKED
Win Source Part Number: 1120646-CRCW040222K0 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW040222K0FKED.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-22.0KLDKR,541-22 .0KLCT,541-22.0KLTR, D10/CRCW0402 100 22K 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 1120646-CRCW040222K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW040222K0FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-22.0KLDKR,541-22.0KLCT,541-22.0KLTR,D10/CRCW0402 100 22K 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Surface Mount Resistors - 6788977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788977
Surface Mount Resistors 6788977
Vishay CRCW040222K0FKED

Vishay CRCW040222K0FKED

Supplier's Site
Surface Mount Resistors - 6788977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788977P
Surface Mount Resistors 6788977P
Vishay CRCW040222K0FKED

Vishay CRCW040222K0FKED

Supplier's Site
Surface Mount Resistors - 1688350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688350
Surface Mount Resistors 1688350
Vishay CRCW040222K0FKED

Vishay CRCW040222K0FKED

Supplier's Site
Surface Mount Resistors - 1819339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819339
Surface Mount Resistors 1819339
Vishay CRCW040222K0FKED

Vishay CRCW040222K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-22.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KLCT-ND
Chip Resistor - Surface Mount 541-22.0KLCT-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KLTR-ND
Chip Resistor - Surface Mount 541-22.0KLTR-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KLDKR-ND
Chip Resistor - Surface Mount 541-22.0KLDKR-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 50V Resistor - 52-CRCW040222K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW040222K0FKED
Automotive SMD 50V Resistor 52-CRCW040222K0FKED
22kR 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW040222K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K0FKED can be used for catalog matching and distributor lookup.

22kR 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW040222K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040222K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 22kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040222K0FKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 22kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040222K0FKED
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 22kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040222K0FKED
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 22kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 22kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW040222K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040222K0FKED
Chip Resistor - Surface Mount CRCW040222K0FKED
RES SMD 22K OHM 1% 1/16W 0402

RES SMD 22K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.063W, 0402; Resistance Vishay - 52K6843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.063W, 0402; Resistance Vishay
52K6843
Res, Thick Film, 22K, 1%, 0.063W, 0402; Resistance Vishay 52K6843
RES, THICK FILM, 22K, 1%, 0.063W, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.063W, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3437
Res, Thick Film, 22K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3437
RES, THICK FILM, 22K, 1%, 0.063W, 0402, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.063W, 0402, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3921 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3921
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3921
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW040222K0FKED 1120646-CRCW040222K0FKED 6788977 6788977P 1819339 541-22.0KLCT-ND 52-CRCW040222K0FKED 17930-CRCW040222K0FKED CRCW040222K0FKED 52K6843 42K3437 27W3921
Product Name RES 22.0K OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive SMD 50V Resistor 62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 22kΩ 0402 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 22K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 22K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data