Vishay Precision Group RES 226 OHM 1/16W 1% 0402 SMD CRCW0402226RFKTD

Description
RES 226ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 226ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/16W 1% 0402 SMD - CRCW0402226RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/16W 1% 0402 SMD
CRCW0402226RFKTD
RES 226 OHM 1/16W 1% 0402 SMD CRCW0402226RFKTD
RES 226ohm 1/16W 1% 0402 SMD

RES 226ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402226RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402226RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402226RFKTDDKR-ND
RES SMD 226 OHM 1% 1/16W 0402

RES SMD 226 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402226RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402226RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402226RFKTDTR-ND
226 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402226RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402226RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402226RFKTDCT-ND
RES SMD 226 OHM 1% 1/16W 0402

RES SMD 226 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 226R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7660
Res, Thick Film, 226R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7660
RES, THICK FILM, 226R, 1%, 0.063W, 0402, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 226R, 1%, 0.063W, 0402, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402226RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402226RFKTD
Chip Resistor - Surface Mount CRCW0402226RFKTD
RES SMD 226 OHM 1% 1/16W 0402

RES SMD 226 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402226RFKTD 541-CRCW0402226RFKTDDKR-ND 07J7660 CRCW0402226RFKTD
Product Name RES 226 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 226R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 226 ohms 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details