VISHAY INTERTECHNOLOGY, INC.
CRCW0402224JRT7 -- RES CHIP 220K OHM 0402,
Vishay Intertechnology, Inc.
RES CHIP 220K OHM 0402,
CRCW0402224JRT7
Description
RES CHIP 220Kohm 0402,
Request a Quote
Email Supplier
Description
RES CHIP 220Kohm 0402,
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402224JRT7 |
|
Product Name
|
RES CHIP 220K OHM 0402, |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
18.2 ohms
View Details
2 suppliers