Vishay Intertechnology, Inc. RES, 63MW, 5%, 0402, 22K CRCW0402223JT

Description
RES, 63MW, 5%, 0402, 22K
Request a Quote
Description
RES, 63MW, 5%, 0402, 22K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 63MW, 5%, 0402, 22K - CRCW0402223JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 63MW, 5%, 0402, 22K
CRCW0402223JT
RES, 63MW, 5%, 0402, 22K CRCW0402223JT
RES, 63MW, 5%, 0402, 22K

RES, 63MW, 5%, 0402, 22K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402223JT
Product Name RES, 63MW, 5%, 0402, 22K
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers