Vishay Precision Group CRCW0402221RFKTD CRCW0402221RFKTD

Description
CRCW0402221RFKTD
Request a Quote Datasheet
Description
CRCW0402221RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402221RFKTD - CRCW0402221RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402221RFKTD
CRCW0402221RFKTD
CRCW0402221RFKTD CRCW0402221RFKTD
CRCW0402221RFKTD

CRCW0402221RFKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402221RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402221RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402221RFKTDDKR-ND
221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402221RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402221RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402221RFKTDTR-ND
221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402221RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402221RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402221RFKTDCT-ND
221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay - 96C9636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay
96C9636
Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay 96C9636
RES, THICK FILM, 221R, 1%, 0.063W, 0402; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 221R, 1%, 0.063W, 0402; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402221RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402221RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402221RFKTD
RES SMD 221 OHM 1% 1/16W 0402

RES SMD 221 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402221RFKTD 541-CRCW0402221RFKTDDKR-ND 96C9636 CRCW0402221RFKTD
Product Name CRCW0402221RFKTD Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers