Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402221RFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402221RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402221RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402221RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-221LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221LDKR-ND
Chip Resistor - Surface Mount 541-221LDKR-ND
221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221LCT-ND
Chip Resistor - Surface Mount 541-221LCT-ND
221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221LTR-ND
Chip Resistor - Surface Mount 541-221LTR-ND
221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay - 52K6857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay
52K6857
Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay 52K6857
RES, THICK FILM, 221R, 1%, 0.063W, 0402; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.063W, 0402; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 221R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3439
Res, Thick Film, 221R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3439
RES, THICK FILM, 221R, 1%, 0.063W, 0402, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.063W, 0402, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402221RFKED 541-221LDKR-ND 52K6857 42K3439
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 221R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers