Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402221KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402221KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402221KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402221KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402221KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402221KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402221KFKTDDKR-ND
RES SMD 221K OHM 1% 1/16W 0402

RES SMD 221K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402221KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402221KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402221KFKTDCT-ND
RES SMD 221K OHM 1% 1/16W 0402

RES SMD 221K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402221KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402221KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402221KFKTDTR-ND
221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7659
Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7659
RES, THICK FILM, 221K, 1%, 0.063W, 0402, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 221K, 1%, 0.063W, 0402, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402221KFKTD 541-CRCW0402221KFKTDDKR-ND 07J7659
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data