Vishay Precision Group Chip Resistor - Surface Mount CRCW0402221KFKED

Description
221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KLCT-ND
Chip Resistor - Surface Mount 541-221KLCT-ND
221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KLTR-ND
Chip Resistor - Surface Mount 541-221KLTR-ND
221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KLDKR-ND
Chip Resistor - Surface Mount 541-221KLDKR-ND
221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 16W 50V Resistor - 52-CRCW0402221KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W 50V Resistor
52-CRCW0402221KFKED
Automotive SMD 16W 50V Resistor 52-CRCW0402221KFKED
0402 Thick Film Resistor 221kΩ 1% 1/16W 50V SMD AEC-Q200 Product overview: CRCW0402221KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402221KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 221kΩ 1% 1/16W 50V SMD AEC-Q200 Product overview: CRCW0402221KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402221KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16watt 221Kohms 1% - CRCW0402221KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 221Kohms 1%
CRCW0402221KFKED
Thick Film Resistors - SMD 1/16watt 221Kohms 1% CRCW0402221KFKED
Thick Film Resistors - SMD 1/16watt 221Kohms 1%

Thick Film Resistors - SMD 1/16watt 221Kohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402221KFKED
915788-CRCW0402221KFKED
Chip Resistor - Surface Mount - CRCW0402221KFKED 915788-CRCW0402221KFKED
Manufacturer: Vishay Win Source Part Number: 915788-CRCW0402221KF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-221KLDKR, 541-221KLTR, D10/CRCW0402 100 221K 1% ET7 E3, 541-221KLCT

Manufacturer: Vishay
Win Source Part Number: 915788-CRCW0402221KFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 221 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-221KLDKR, 541-221KLTR, D10/CRCW0402 100 221K 1% ET7 E3, 541-221KLCT

Buy Now Datasheet
Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6856
Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6856
RES, THICK FILM, 221K, 1%, 0.063W, 0402, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.063W, 0402, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 221K, 1%, 0.063W, 0402; Resistance Vishay - 52K6855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.063W, 0402; Resistance Vishay
52K6855
Res, Thick Film, 221K, 1%, 0.063W, 0402; Resistance Vishay 52K6855
RES, THICK FILM, 221K, 1%, 0.063W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.063W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-221KLCT-ND 52-CRCW0402221KFKED CRCW0402221KFKED 915788-CRCW0402221KFKED 52K6856
Product Name Chip Resistor - Surface Mount Automotive SMD 16W 50V Resistor Thick Film Resistors - SMD 1/16watt 221Kohms 1% Chip Resistor - Surface Mount - CRCW0402221KFKED Res, Thick Film, 221K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details