Vishay Intertechnology, Inc. RES K 22.10 1% .063W SMT CRCW04022212F

Description
RES K 22.10 1% .063W SMT
Request a Quote
Description
RES K 22.10 1% .063W SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 22.10 1% .063W SMT - CRCW04022212F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 22.10 1% .063W SMT
CRCW04022212F
RES K 22.10 1% .063W SMT CRCW04022212F
RES K 22.10 1% .063W SMT

RES K 22.10 1% .063W SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022212F
Product Name RES K 22.10 1% .063W SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers