Vishay Intertechnology, Inc. RES, CHIP, 0402, 1%, 2.21K OHM CRCW04022211FT

Description
RES, CHIP, 0402, 1%, 2.21Kohm
Request a Quote
Description
RES, CHIP, 0402, 1%, 2.21Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 0402, 1%, 2.21K OHM - CRCW04022211FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 0402, 1%, 2.21K OHM
CRCW04022211FT
RES, CHIP, 0402, 1%, 2.21K OHM CRCW04022211FT
RES, CHIP, 0402, 1%, 2.21Kohm

RES, CHIP, 0402, 1%, 2.21Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022211FT
Product Name RES, CHIP, 0402, 1%, 2.21K OHM
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details