Vishay Intertechnology, Inc. RES 0402 1/16W 1% 2.21K CRCW04022211F

Description
RES 0402 1/16W 1% 2.21K
Request a Quote
Description
RES 0402 1/16W 1% 2.21K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402 1/16W 1% 2.21K - CRCW04022211F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402 1/16W 1% 2.21K
CRCW04022211F
RES 0402 1/16W 1% 2.21K CRCW04022211F
RES 0402 1/16W 1% 2.21K

RES 0402 1/16W 1% 2.21K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022211F
Product Name RES 0402 1/16W 1% 2.21K
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details